Texas Instruments Power Supplies Board Mount DCDC Converters - DCP021205U DCP021205U

Description
Manufacturer: Texas Instruments Win Source Part Number: 1166890-DCP021205U Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Family Name: DCP021205 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): HL02R12S05YC; R2S12-1205/HP; R2S12-1205/H-R; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1166890-DCP021205U Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Family Name: DCP021205 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): HL02R12S05YC; R2S12-1205/HP; R2S12-1205/H-R; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP021205U - 1166890-DCP021205U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP021205U
1166890-DCP021205U
Power Supplies Board Mount DCDC Converters - DCP021205U 1166890-DCP021205U
Manufacturer: Texas Instruments Win Source Part Number: 1166890-DCP021205U Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Family Name: DCP021205 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): HL02R12S05YC; R2S12-1205/HP; R2S12-1205/H-R; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1166890-DCP021205U
Series: DCP02
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 2W
Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 83%
Family Name: DCP021205
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-SOP
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): HL02R12S05YC; R2S12-1205/HP; R2S12-1205/H-R;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1166890-DCP021205U
Product Name Power Supplies Board Mount DCDC Converters - DCP021205U
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width), 12 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1826782 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ2000TSN-B5TRG4 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Management - Specialized - 1727-NXF6505BDA-Q100ZCT-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS555 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-218-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details