Texas Instruments Power Supplies Board Mount DCDC Converters - DCP021205P DCP021205P

Description
Manufacturer: Texas Instruments Win Source Part Number: 1166889-DCP021205P Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Family Name: DCP021205 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 7-PDIP Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): R2S8-1205/P; REC3-1205SR/H1/M/SMD -R; REC3-1205SR/H1/M/SMD ; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1166889-DCP021205P Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Family Name: DCP021205 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 7-PDIP Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): R2S8-1205/P; REC3-1205SR/H1/M/SMD -R; REC3-1205SR/H1/M/SMD ; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP021205P - 1166889-DCP021205P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP021205P
1166889-DCP021205P
Power Supplies Board Mount DCDC Converters - DCP021205P 1166889-DCP021205P
Manufacturer: Texas Instruments Win Source Part Number: 1166889-DCP021205P Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Family Name: DCP021205 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 7-PDIP Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): R2S8-1205/P; REC3-1205SR/H1/M/SMD -R; REC3-1205SR/H1/M/SMD ; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166889-DCP021205P
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 14-DIP Module (0.300", 7.62mm), 7 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 83%
Family Name: DCP021205
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 7-PDIP
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): R2S8-1205/P; REC3-1205SR/H1/M/SMD-R; REC3-1205SR/H1/M/SMD;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1166889-DCP021205P
Product Name Power Supplies Board Mount DCDC Converters - DCP021205P
Package Type DIP; Other; 14-DIP Module (0.300", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4933KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2060202 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details