Texas Instruments Power Supplies Board Mount DCDC Converters - DCP020515DU DCP020515DU

Description
Manufacturer: Texas Instruments Win Source Part Number: 1166888-DCP020515DU Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Family Name: DCP020515D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 67mA, 67mA Alternative Parts (Cross-Reference): DRD515; NMH0515D; NMH0515S; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1166888-DCP020515DU Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Family Name: DCP020515D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 67mA, 67mA Alternative Parts (Cross-Reference): DRD515; NMH0515D; NMH0515S; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP020515DU - 1166888-DCP020515DU - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP020515DU
1166888-DCP020515DU
Power Supplies Board Mount DCDC Converters - DCP020515DU 1166888-DCP020515DU
Manufacturer: Texas Instruments Win Source Part Number: 1166888-DCP020515DU Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Family Name: DCP020515D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 67mA, 67mA Alternative Parts (Cross-Reference): DRD515; NMH0515D; NMH0515S; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1166888-DCP020515DU
Series: DCP02
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 2W
Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 85%
Family Name: DCP020515D
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-SOP
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 67mA, 67mA
Alternative Parts (Cross-Reference): DRD515; NMH0515D; NMH0515S;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1166888-DCP020515DU
Product Name Power Supplies Board Mount DCDC Converters - DCP020515DU
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width), 12 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
View Details
Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details