Texas Instruments Standard Linear and Logic Dc / Dc Converter Type Texas Instruments DCP020509U.

Description
DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:222mA; Switching Frequency:800kHz; Product Range:- RoHS Compliant: Yes
Description
DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:222mA; Switching Frequency:800kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc / Dc Converter Type Texas Instruments - 14AC8972 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Converter Type Texas Instruments
14AC8972
Dc / Dc Converter Type Texas Instruments 14AC8972
DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:222mA; Switching Frequency:800kHz; Product Range:- RoHS Compliant: Yes

DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:222mA; Switching Frequency:800kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 14AC8972
Product Name Dc / Dc Converter Type Texas Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10750-120-4u-27627 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details