Texas Instruments Power Supplies Board Mount DCDC Converters - DCP020509P DCP020509P

Description
Manufacturer: Texas Instruments Win Source Part Number: 1166887-DCP020509P Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 9V Efficiency: 82% Family Name: DCP020509 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 7-PDIP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 222mA Alternative Parts (Cross-Reference): REC2.2-0509SR/H1/M; REC1.5-0509SR/H1/M; REC1.8-0509SR/H1/M; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1166887-DCP020509P Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 9V Efficiency: 82% Family Name: DCP020509 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 7-PDIP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 222mA Alternative Parts (Cross-Reference): REC2.2-0509SR/H1/M; REC1.5-0509SR/H1/M; REC1.8-0509SR/H1/M; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP020509P - 1166887-DCP020509P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP020509P
1166887-DCP020509P
Power Supplies Board Mount DCDC Converters - DCP020509P 1166887-DCP020509P
Manufacturer: Texas Instruments Win Source Part Number: 1166887-DCP020509P Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 9V Efficiency: 82% Family Name: DCP020509 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 7-PDIP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 222mA Alternative Parts (Cross-Reference): REC2.2-0509SR/H1/M; REC1.5-0509SR/H1/M; REC1.8-0509SR/H1/M; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166887-DCP020509P
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 14-DIP Module (0.300", 7.62mm), 7 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 9V
Efficiency: 82%
Family Name: DCP020509
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 7-PDIP
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 222mA
Alternative Parts (Cross-Reference): REC2.2-0509SR/H1/M; REC1.5-0509SR/H1/M; REC1.8-0509SR/H1/M;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1166887-DCP020509P
Product Name Power Supplies Board Mount DCDC Converters - DCP020509P
Package Type DIP; Other; 14-DIP Module (0.300", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT88321VU104-TTR-ND - DigiKey
Specs
Package Type Other; 30-UFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - UDN2559EB - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details