Manufacturer: Texas Instruments
Win Source Part Number: 083211-DCP020507U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 12-SOIC (0.295" 7.50mm Width)
Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Applications: ITE (Commercial)
Standard Package: 28
Catalog: DCP02 Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 286mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 7V
Power (Watts) - Manufacture Series: 2W
Efficiency: 81%
Power (Watts) - Max: 140mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 7V 286mA 4.5V - 5.5V Input
IC, ISOLATED DC/DC CONVERTER, SOP-12; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:286mA; Output Voltage Nom.:7V;RoHS Compliant: Yes
DC DC CONVERTER 7V 2W
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 083211-DCP020507U | DCP020507U-ND | 29AH3894 | DCP020507U |
| Product Name | Power Supplies - Board Mount | DC DC Converters | Ic, Isolated Dc/dc Converter, Sop-12; Dc / Dc Converter Type Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2860 amps | 0.2860 amps | 0.2860 amps | |
| DC Output Power | 0.1400 watts | |||
| Number of Outputs | 1 # | 1 # |