Texas Instruments High-Performance Analog Power Supplies - Board Mount DCP020507U/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 013859-DCP020507U/1K Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 286mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 7V Power (Watts) - Manufacture Series: 2W Efficiency: 81% Power (Watts) - Max: 140mW Family Name: DCP020507 Alternative Parts (Cross-Reference): AM2D-0507SZ; AM2S-0507SZ; AM2F-0507SZ; Introduction Date: June 01, 2006 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013859-DCP020507U/1K Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 286mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 7V Power (Watts) - Manufacture Series: 2W Efficiency: 81% Power (Watts) - Max: 140mW Family Name: DCP020507 Alternative Parts (Cross-Reference): AM2D-0507SZ; AM2S-0507SZ; AM2F-0507SZ; Introduction Date: June 01, 2006 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
013859-DCP020507U/1K
Power Supplies - Board Mount 013859-DCP020507U/1K
Manufacturer: Texas Instruments Win Source Part Number: 013859-DCP020507U/1K Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 286mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 7V Power (Watts) - Manufacture Series: 2W Efficiency: 81% Power (Watts) - Max: 140mW Family Name: DCP020507 Alternative Parts (Cross-Reference): AM2D-0507SZ; AM2S-0507SZ; AM2F-0507SZ; Introduction Date: June 01, 2006 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013859-DCP020507U/1K
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP02
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 12-SOIC (0.295", 7.50mm Width)
Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 286mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 7V
Power (Watts) - Manufacture Series: 2W
Efficiency: 81%
Power (Watts) - Max: 140mW
Family Name: DCP020507
Alternative Parts (Cross-Reference): AM2D-0507SZ; AM2S-0507SZ; AM2F-0507SZ;
Introduction Date: June 01, 2006
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - DCP020507U/1K-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP020507U/1K-ND
DC DC Converters DCP020507U/1K-ND
Isolated Module DC DC Converter 1 Output 7V 286mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 7V 286mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP020507U/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP020507U/1K
Power Supplies - Board Mount - DC DC Converters DCP020507U/1K
DC DC CONVERTER 7V 2W

DC DC CONVERTER 7V 2W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 013859-DCP020507U/1K DCP020507U/1K-ND DCP020507U/1K
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2860 amps 0.2860 amps
DC Output Power 0.1400 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-12024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
AC DC Converters - RPS8-350ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details