Texas Instruments Power Supplies - Board Mount DCP020505U

Description
Manufacturer: Texas Instruments Win Source Part Number: 013857-DCP020505U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 2W Efficiency: 80% Power (Watts) - Max: 90mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013857-DCP020505U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 2W Efficiency: 80% Power (Watts) - Max: 90mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013857-DCP020505U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013857-DCP020505U
Power Supplies - Board Mount 013857-DCP020505U
Manufacturer: Texas Instruments Win Source Part Number: 013857-DCP020505U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 2W Efficiency: 80% Power (Watts) - Max: 90mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013857-DCP020505U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 12-SOIC (0.295", 7.50mm Width)
Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 2W
Efficiency: 80%
Power (Watts) - Max: 90mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013857-DCP020505U
Product Name Power Supplies - Board Mount
Package Type SOIC; Other; 12-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Low Vin Automotive 2A Sr Buck Regulator - A8650KEJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Voltage Regulators - 1826801 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details