Texas Instruments OEM Parts - OEM Parts (C - E) - DCP020505U/1KE4 DCP020505U/1KE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971690-DCP020505U/1K E4 Packaging: Tape and Reel Features: OTP Length: 18.034 mm Mounting: SMD (SMT) Output Type: Fixed Height: 2.54 mm Power Rating: 2 W Number of Pins: 12 Isolation Voltage: 1 kV Number of Outputs: 1 Quiescent Current: 18 mA Output Current: 400 mA Voltage - Output 1: 5 V Efficiency: 80 % Output Power: 2 W Output Voltage: 5 V Width: 7.62 mm Categories: OEM Parts(C-E) Case / Package: SOP Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 400 kHz Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 90 mW Max Output Current: 400 mA Min Input Voltage: 4.5 V Max Output Voltage: 5.25 V Min Output Voltage: 4.75 V Current - Output 1: 400 mA Max Output Power: 2 W
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971690-DCP020505U/1K E4 Packaging: Tape and Reel Features: OTP Length: 18.034 mm Mounting: SMD (SMT) Output Type: Fixed Height: 2.54 mm Power Rating: 2 W Number of Pins: 12 Isolation Voltage: 1 kV Number of Outputs: 1 Quiescent Current: 18 mA Output Current: 400 mA Voltage - Output 1: 5 V Efficiency: 80 % Output Power: 2 W Output Voltage: 5 V Width: 7.62 mm Categories: OEM Parts(C-E) Case / Package: SOP Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 400 kHz Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 90 mW Max Output Current: 400 mA Min Input Voltage: 4.5 V Max Output Voltage: 5.25 V Min Output Voltage: 4.75 V Current - Output 1: 400 mA Max Output Power: 2 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DCP020505U/1KE4 - 971690-DCP020505U/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DCP020505U/1KE4
971690-DCP020505U/1KE4
OEM Parts - OEM Parts (C - E) - DCP020505U/1KE4 971690-DCP020505U/1KE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971690-DCP020505U/1K E4 Packaging: Tape and Reel Features: OTP Length: 18.034 mm Mounting: SMD (SMT) Output Type: Fixed Height: 2.54 mm Power Rating: 2 W Number of Pins: 12 Isolation Voltage: 1 kV Number of Outputs: 1 Quiescent Current: 18 mA Output Current: 400 mA Voltage - Output 1: 5 V Efficiency: 80 % Output Power: 2 W Output Voltage: 5 V Width: 7.62 mm Categories: OEM Parts(C-E) Case / Package: SOP Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 400 kHz Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 90 mW Max Output Current: 400 mA Min Input Voltage: 4.5 V Max Output Voltage: 5.25 V Min Output Voltage: 4.75 V Current - Output 1: 400 mA Max Output Power: 2 W

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971690-DCP020505U/1KE4
Packaging: Tape and Reel
Features: OTP
Length: 18.034 mm
Mounting: SMD (SMT)
Output Type: Fixed
Height: 2.54 mm
Power Rating: 2 W
Number of Pins: 12
Isolation Voltage: 1 kV
Number of Outputs: 1
Quiescent Current: 18 mA
Output Current: 400 mA
Voltage - Output 1: 5 V
Efficiency: 80 %
Output Power: 2 W
Output Voltage: 5 V
Width: 7.62 mm
Categories: OEM Parts(C-E)
Case / Package: SOP
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 400 kHz
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 90 mW
Max Output Current: 400 mA
Min Input Voltage: 4.5 V
Max Output Voltage: 5.25 V
Min Output Voltage: 4.75 V
Current - Output 1: 400 mA
Max Output Power: 2 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 971690-DCP020505U/1KE4
Product Name OEM Parts - OEM Parts (C - E) - DCP020505U/1KE4
Output Voltage Type Fixed; Fixed
Package Type Other; SOP
Special Features Multiple Outputs
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BSP772TXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Auto Restart
View Details
PMIC - Current Regulation/Management - AD8215YRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management - Specialized - 2312-ACT86600QM101-TTR-ND - DigiKey
Specs
Package Type Other; 56-VFQFN Exposed Pad
Operating Temperature -10 to 105 C (14 to 221 F)
View Details
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8281SLB - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; SOIC
Output Voltage 18 volts
View Details
2 suppliers