Texas Instruments Power Supplies Board Mount DCDC Converters - DCP020503U DCP020503U

Description
Manufacturer: Texas Instruments Win Source Part Number: 1166885-DCP020503U Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 74% Family Name: DCP020503 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 606mA Alternative Parts (Cross-Reference): REC1.8-053.3SR/H1/SM D; REC1.5-053.3SR/H1/M; REC1.5-053.3SR/H1/SM D; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1166885-DCP020503U Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 74% Family Name: DCP020503 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 606mA Alternative Parts (Cross-Reference): REC1.8-053.3SR/H1/SM D; REC1.5-053.3SR/H1/M; REC1.5-053.3SR/H1/SM D; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP020503U - 1166885-DCP020503U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP020503U
1166885-DCP020503U
Power Supplies Board Mount DCDC Converters - DCP020503U 1166885-DCP020503U
Manufacturer: Texas Instruments Win Source Part Number: 1166885-DCP020503U Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 74% Family Name: DCP020503 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 606mA Alternative Parts (Cross-Reference): REC1.8-053.3SR/H1/SM D; REC1.5-053.3SR/H1/M; REC1.5-053.3SR/H1/SM D; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166885-DCP020503U
Series: DCP02
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 2W
Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 74%
Family Name: DCP020503
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-SOP
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 606mA
Alternative Parts (Cross-Reference): REC1.8-053.3SR/H1/SMD; REC1.5-053.3SR/H1/M; REC1.5-053.3SR/H1/SMD;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1166885-DCP020503U
Product Name Power Supplies Board Mount DCDC Converters - DCP020503U
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width), 12 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227225 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Power Distribution Switches, Load Drivers - BTS3035TFATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Auto Restart
View Details