Texas Instruments Power Supplies - Board Mount DCP012415DBP

Description
Manufacturer: Texas Instruments Win Source Part Number: 083209-DCP012415DBP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCP01B Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 33mA 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 76% Power (Watts) - Max: 510mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 083209-DCP012415DBP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCP01B Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 33mA 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 76% Power (Watts) - Max: 510mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 083209-DCP012415DBP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
083209-DCP012415DBP
Power Supplies - Board Mount 083209-DCP012415DBP
Manufacturer: Texas Instruments Win Source Part Number: 083209-DCP012415DBP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCP01B Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 33mA 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 76% Power (Watts) - Max: 510mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083209-DCP012415DBP
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OTP SCP
Package: 14-DIP (0.300" 7.62mm) (7 Leads)
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: DCP01B Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 33mA 33mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Power (Watts) - Manufacture Series: 1W
Efficiency: 76%
Power (Watts) - Max: 510mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 083209-DCP012415DBP
Product Name Power Supplies - Board Mount
Package Type DIP; Other; 14-DIP (0.300" 7.62mm) (7 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1914281 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Package Type Other; μmax
View Details
Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
Power Distribution Switches, Load Drivers - AUIPS2041RTRL - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details