Texas Instruments Power Supplies - Board Mount DCP012415DBP-U/700

Description
Manufacturer: Texas Instruments Win Source Part Number: 013855-DCP012415DBP- U/700 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 76% Power (Watts) - Max: 510mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013855-DCP012415DBP- U/700 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 76% Power (Watts) - Max: 510mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013855-DCP012415DBP-U/700 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013855-DCP012415DBP-U/700
Power Supplies - Board Mount 013855-DCP012415DBP-U/700
Manufacturer: Texas Instruments Win Source Part Number: 013855-DCP012415DBP- U/700 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 76% Power (Watts) - Max: 510mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013855-DCP012415DBP-U/700
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Power (Watts) - Manufacture Series: 1W
Efficiency: 76%
Power (Watts) - Max: 510mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013855-DCP012415DBP-U/700
Product Name Power Supplies - Board Mount
Package Type Other; 14-SMD Module (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4953ELJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 1220372 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details