Texas Instruments Standard Linear and Logic Power Supplies - Board Mount DCP012405BP

Description
Manufacturer: Texas Instruments Win Source Part Number: 013853-DCP012405BP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-DIP (0.300", 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 77% Power (Watts) - Max: 70mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013853-DCP012405BP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-DIP (0.300", 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 77% Power (Watts) - Max: 70mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013853-DCP012405BP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013853-DCP012405BP
Power Supplies - Board Mount 013853-DCP012405BP
Manufacturer: Texas Instruments Win Source Part Number: 013853-DCP012405BP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-DIP (0.300", 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 77% Power (Watts) - Max: 70mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013853-DCP012405BP
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-DIP (0.300", 7.62mm) (7 Leads)
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 77%
Power (Watts) - Max: 70mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013853-DCP012405BP
Product Name Power Supplies - Board Mount
Package Type DIP; Other; 14-DIP (0.300", 7.62mm) (7 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
View Details
Voltage Regulators - 2139123 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; UDFN-2020-6
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details