Texas Instruments Standard Linear and Logic DC DC Converters DCP012405BP-U

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP012405BP-U-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP012405BP-U-ND
DC DC Converters DCP012405BP-U-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
124455-DCP012405BP-U
Power Supplies - Board Mount 124455-DCP012405BP-U
Manufacturer: Texas Instruments Win Source Part Number: 124455-DCP012405BP-U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 77% Power (Watts) - Max: 70mW Family Name: DCP012405B Alternative Parts (Cross-Reference): AM1DC-2405SH60Z; RSS8-2405/P-R; PC1R5-24-5; RSS8-2405/P; Introduction Date: December 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124455-DCP012405BP-U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 77%
Power (Watts) - Max: 70mW
Family Name: DCP012405B
Alternative Parts (Cross-Reference): AM1DC-2405SH60Z; RSS8-2405/P-R; PC1R5-24-5; RSS8-2405/P;
Introduction Date: December 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Dc/dc Converter, 1W, Smd; No. Of Outputs Texas Instruments - 28AH2186 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Converter, 1W, Smd; No. Of Outputs Texas Instruments
28AH2186
Ic, Dc/dc Converter, 1W, Smd; No. Of Outputs Texas Instruments 28AH2186
IC, DC/DC CONVERTER, 1W, SMD; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

IC, DC/DC CONVERTER, 1W, SMD; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCP012405BP-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP012405BP-U
Power Supplies - Board Mount - DC DC Converters DCP012405BP-U
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DCP012405BP-U-ND 124455-DCP012405BP-U 28AH2186 DCP012405BP-U
Product Name DC DC Converters Power Supplies - Board Mount Ic, Dc/dc Converter, 1W, Smd; No. Of Outputs Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.2000 amps 0.2000 amps 0.2000 amps
DC Input Voltage 21.6 to 26.4 volts 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10500-180-4u-27433 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
DC Output Voltage 0.0 to 500.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details