Texas Instruments Standard Linear and Logic DC DC Converters DCP011515DBP-U

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP011515DBP-U-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP011515DBP-U-ND
DC DC Converters DCP011515DBP-U-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input

Buy Now Datasheet
Ic, Dc/dc Converter, 1W, Smd; No. Of Outputs Texas Instruments - 28AH2185 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Converter, 1W, Smd; No. Of Outputs Texas Instruments
28AH2185
Ic, Dc/dc Converter, 1W, Smd; No. Of Outputs Texas Instruments 28AH2185
IC, DC/DC CONVERTER, 1W, SMD; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:39mA; Output Voltage - Output 2:-15V; Output Current - Output 2:39mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

IC, DC/DC CONVERTER, 1W, SMD; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:39mA; Output Voltage - Output 2:-15V; Output Current - Output 2:39mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCP011515DBP-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP011515DBP-U
Power Supplies - Board Mount - DC DC Converters DCP011515DBP-U
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCP011515DBP-U-ND 28AH2185 DCP011515DBP-U
Product Name DC DC Converters Ic, Dc/dc Converter, 1W, Smd; No. Of Outputs Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0330 amps 0.0390 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details