Manufacturer: Texas Instruments
Win Source Part Number: 772532-DCP011515DBP-
Series: DCP01B
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Family Name: DCP011515D
Categories: Power Supplies - Board Mount
Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Input Voltage MIN: 13.5V
Voltage Input MAX: 16.5V
Current - Output (Maximum): 33mA, 33mA
Alternative Parts (Cross-Reference): HB01U15D15Y; LANE1515NDH; LANE1515ND; G119I;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 772532-DCP011515DBP-U/700 |
| Product Name | Power Supplies Board Mount DCDC Converters - DCP011515DBP-U/700 |
| Package Type | Other; 14-SMD Module (7 Leads), Gull Wing |