Texas Instruments Standard Linear and Logic DC-DC Power Supply Modules DCP010515DBP-U

Description
Module DC-DC, DCP010515DBP-U
Request a Quote Datasheet
Description
Module DC-DC, DCP010515DBP-U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 2525441 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525441
DC-DC Power Supply Modules 2525441
Module DC-DC, DCP010515DBP-U

Module DC-DC, DCP010515DBP-U

Supplier's Site
DC-DC Power Supply Modules - 2525441P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525441P
DC-DC Power Supply Modules 2525441P
Module DC-DC, DCP010515DBP-U

Module DC-DC, DCP010515DBP-U

Supplier's Site
DC-DC Power Supply Modules - 2525440 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525440
DC-DC Power Supply Modules 2525440
Module DC-DC, DCP010515DBP-U

Module DC-DC, DCP010515DBP-U

Supplier's Site
DC DC Converters - DCP010515DBP-U-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP010515DBP-U-ND
DC DC Converters DCP010515DBP-U-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP010515DBP-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP010515DBP-U
Power Supplies - Board Mount - DC DC Converters DCP010515DBP-U
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Ic, Isolated Dc/dc Converter, Sop-7; Dc / Dc Converter Type Texas Instruments - 28AH2183 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isolated Dc/dc Converter, Sop-7; Dc / Dc Converter Type Texas Instruments
28AH2183
Ic, Isolated Dc/dc Converter, Sop-7; Dc / Dc Converter Type Texas Instruments 28AH2183
IC, ISOLATED DC/DC CONVERTER, SOP-7; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes

IC, ISOLATED DC/DC CONVERTER, SOP-7; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2525441 DCP010515DBP-U-ND DCP010515DBP-U 28AH2183
Product Name DC-DC Power Supply Modules DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Isolated Dc/dc Converter, Sop-7; Dc / Dc Converter Type Texas Instruments
Type DC Power Supply DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Power 1 watts
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Switching Power Supplies - 1227699 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details