Texas Instruments Power Supplies Board Mount DCDC Converters - DCP010512DBPG4 DCP010512DBPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 772531-DCP010512DBPG 4 Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Manufacturer Package: 7-PDIP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 42mA, 42mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772531-DCP010512DBPG 4 Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Manufacturer Package: 7-PDIP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 42mA, 42mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP010512DBPG4 - 772531-DCP010512DBPG4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP010512DBPG4
772531-DCP010512DBPG4
Power Supplies Board Mount DCDC Converters - DCP010512DBPG4 772531-DCP010512DBPG4
Manufacturer: Texas Instruments Win Source Part Number: 772531-DCP010512DBPG 4 Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Manufacturer Package: 7-PDIP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 42mA, 42mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772531-DCP010512DBPG4
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-DIP Module (0.300", 7.62mm), 7 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 82%
Categories: Power Supplies - Board Mount
Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Manufacturer Package: 7-PDIP
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 42mA, 42mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 772531-DCP010512DBPG4
Product Name Power Supplies Board Mount DCDC Converters - DCP010512DBPG4
Package Type DIP; Other; 14-DIP Module (0.300", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 746-AMT49702KLPATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1828322P - RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details