DC/DC CONVERTER 1W 5V/+-12V, 10512; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2Outputs; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:41mA; Switching Frequency:800kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ5644 |
| Product Name | Dc/dc Converter 1W 5V/+-12V, 10512; Input Voltage Min Texas Instruments |
| Frequency | 800kHz |