Texas Instruments Power Supplies - Board Mount DCP010512DBP-U

Description
Manufacturer: Texas Instruments Win Source Part Number: 083207-DCP010512DBP- U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP SCP Package: 14-SMD Module (7 Leads) Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCP01B Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 42mA 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 960mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 083207-DCP010512DBP- U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP SCP Package: 14-SMD Module (7 Leads) Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCP01B Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 42mA 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 960mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 083207-DCP010512DBP-U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
083207-DCP010512DBP-U
Power Supplies - Board Mount 083207-DCP010512DBP-U
Manufacturer: Texas Instruments Win Source Part Number: 083207-DCP010512DBP- U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP SCP Package: 14-SMD Module (7 Leads) Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCP01B Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 42mA 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 960mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 083207-DCP010512DBP-U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 100°C
Features: OTP SCP
Package: 14-SMD Module (7 Leads) Gull Wing
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: DCP01B Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 42mA 42mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 82%
Power (Watts) - Max: 960mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 083207-DCP010512DBP-U
Product Name Power Supplies - Board Mount
Package Type Other; 14-SMD Module (7 Leads) Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3941KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2060191P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details