Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Manufacturer: Texas Instruments
Win Source Part Number: 083206-DCP010512BP
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OTP SCP
Package: 14-DIP (0.300" 7.62mm) (7 Leads)
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: DCP01B Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 85%
Power (Watts) - Max: 348mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
DC-DC UNREGULATED POWER SUPPLY MODULE, 1 OUTPUT, 1W, BCDMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER 12V 1W
DC/DC CONVERTER, 1W 5V/12V, 10512; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output Voltage RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DCP010512BP-ND | 083206-DCP010512BP | 16609541 | DCP010512BP | 29AH3891 |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters | Dc/dc Converter, 1W 5V/12V, 10512; Dc / Dc Converter Type Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 0.0830 amps | 0.0830 amps | 0.0830 amps | ||
| DC Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |