Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Manufacturer: Texas Instruments
Win Source Part Number: 013848-DCP010512BP-U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 85%
Power (Watts) - Max: 348mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
Module DC-DC, DCP010512BP-U
Module DC-DC, DCP010512BP-U
Module DC-DC, DCP010512BP-U
DC DC CONVERTER 12V 1W
IC, DC/DC CONVERTER, 1W, SMD; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:14PINS; OUTPUT CURRENT:83MA; OUTPUT VOLTAGE NOM.:12V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, DC/DC CONVERTER, 1W, SMD; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:83mA; Output Voltage Nom.:12V; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DCP010512BP-U-ND | 013848-DCP010512BP-U | 2494914P | DCP010512BP-U | 16777650 | 28AH2180 |
| Product Name | DC DC Converters | Power Supplies - Board Mount | DC-DC Power Supply Modules | Power Supplies - Board Mount - DC DC Converters | Power Supply/Voltage Converter PC Board Mount | Ic, Dc/dc Converter, 1W, Smd; Dc / Dc Converter Type Texas Instruments |
| Type | DC-DC Converter; 1 | DC Power Supply | DC-DC Converter | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 0.0830 amps | 0.0830 amps | 0.0830 amps | |||
| DC Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |