Texas Instruments Power Supplies Board Mount DCDC Converters - DCP010507DBP-UE4 DCP010507DBP-UE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1166876-DCP010507DBP -UE4 Series: DCP01B Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 6.5V Voltage - Output 2: -6.5V Efficiency: 81% Family Name: DCP010507D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 77mA, 77mA Alternative Parts (Cross-Reference): AM1D-050707DZ; AM1P-050707DZ; DCP010507DBP; Introduction Date: December 14, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1166876-DCP010507DBP -UE4 Series: DCP01B Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 6.5V Voltage - Output 2: -6.5V Efficiency: 81% Family Name: DCP010507D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 77mA, 77mA Alternative Parts (Cross-Reference): AM1D-050707DZ; AM1P-050707DZ; DCP010507DBP; Introduction Date: December 14, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP010507DBP-UE4 - 1166876-DCP010507DBP-UE4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP010507DBP-UE4
1166876-DCP010507DBP-UE4
Power Supplies Board Mount DCDC Converters - DCP010507DBP-UE4 1166876-DCP010507DBP-UE4
Manufacturer: Texas Instruments Win Source Part Number: 1166876-DCP010507DBP -UE4 Series: DCP01B Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 6.5V Voltage - Output 2: -6.5V Efficiency: 81% Family Name: DCP010507D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 77mA, 77mA Alternative Parts (Cross-Reference): AM1D-050707DZ; AM1P-050707DZ; DCP010507DBP; Introduction Date: December 14, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166876-DCP010507DBP-UE4
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 6.5V
Voltage - Output 2: -6.5V
Efficiency: 81%
Family Name: DCP010507D
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 77mA, 77mA
Alternative Parts (Cross-Reference): AM1D-050707DZ; AM1P-050707DZ; DCP010507DBP;
Introduction Date: December 14, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1166876-DCP010507DBP-UE4
Product Name Power Supplies Board Mount DCDC Converters - DCP010507DBP-UE4
Package Type Other; 14-SMD Module (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - A8285SLBTR - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 1900287P - RS Components, Ltd.
Specs
Package Type Other; μMAX
View Details