Texas Instruments High-Performance Analog DC DC Converters DCP010507DBP-U/7G4

Description
Isolated Module DC DC Converter 2 Output 6.5V -6.5V 77mA, 77mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 6.5V -6.5V 77mA, 77mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP010507DBP-U/7G4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP010507DBP-U/7G4-ND
DC DC Converters DCP010507DBP-U/7G4-ND
Isolated Module DC DC Converter 2 Output 6.5V -6.5V 77mA, 77mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 6.5V -6.5V 77mA, 77mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP010507DBP-U/7G4
772530-DCP010507DBP-U/7G4
Power Supplies Board Mount DCDC Converters - DCP010507DBP-U/7G4 772530-DCP010507DBP-U/7G4
Manufacturer: Texas Instruments Win Source Part Number: 772530-DCP010507DBP- U/7G4 Series: DCP01B Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 6.5V Voltage - Output 2: -6.5V Efficiency: 81% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 77mA, 77mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772530-DCP010507DBP-U/7G4
Series: DCP01B
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 6.5V
Voltage - Output 2: -6.5V
Efficiency: 81%
Categories: Power Supplies - Board Mount
Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 77mA, 77mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP010507DBP-U/7G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP010507DBP-U/7G4
Power Supplies - Board Mount - DC DC Converters DCP010507DBP-U/7G4
DC DC CONVERTER +/-6.5V 1W

DC DC CONVERTER +/-6.5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCP010507DBP-U/7G4-ND 772530-DCP010507DBP-U/7G4 DCP010507DBP-U/7G4
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - DCP010507DBP-U/7G4 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0770 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227078 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers