Manufacturer: Texas Instruments
Win Source Part Number: 086528-DCP010505DBP
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OTP SCP
Package: 14-DIP (0.300" 7.62mm) (7 Leads)
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: DCP01B Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 100mA 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 81%
Power (Watts) - Max: 220mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
Module DC-DC, DCP010505DBP
Module DC-DC, DCP010505DBP
Module DC-DC, DCP010505DBP
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
DC/DC CONVERTER, 1W 5V/+-5V, 10505; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:100mA; Output Voltage RoHS Compliant: Yes
DC DC CONVERTER +/-5V 1W
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 086528-DCP010505DBP | 2525429 | DCP010505DBP-ND | 28AH2179 | DCP010505DBP |
| Product Name | Power Supplies - Board Mount | DC-DC Power Supply Modules | DC DC Converters | Dc/dc Converter, 1W 5V/+-5V, 10505; Dc / Dc Converter Type Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| DC Output Power | 0.2200 watts | 1 watts | |||
| Number of Outputs | 2 # | 2 # |