Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - DCP010505DBP-U/7G4 DCP010505DBP-U/7G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 772529-DCP010505DBP- U/7G4 Series: DCP01B Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 81% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 100mA, 100mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772529-DCP010505DBP- U/7G4 Series: DCP01B Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 81% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 100mA, 100mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP010505DBP-U/7G4
772529-DCP010505DBP-U/7G4
Power Supplies Board Mount DCDC Converters - DCP010505DBP-U/7G4 772529-DCP010505DBP-U/7G4
Manufacturer: Texas Instruments Win Source Part Number: 772529-DCP010505DBP- U/7G4 Series: DCP01B Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 81% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 100mA, 100mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772529-DCP010505DBP-U/7G4
Series: DCP01B
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 81%
Categories: Power Supplies - Board Mount
Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 100mA, 100mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - DCP010505DBP-U/7G4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP010505DBP-U/7G4-ND
DC DC Converters DCP010505DBP-U/7G4-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP010505DBP-U/7G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP010505DBP-U/7G4
Power Supplies - Board Mount - DC DC Converters DCP010505DBP-U/7G4
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 772529-DCP010505DBP-U/7G4 DCP010505DBP-U/7G4-ND DCP010505DBP-U/7G4
Product Name Power Supplies Board Mount DCDC Converters - DCP010505DBP-U/7G4 DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Number of Outputs 2 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-4048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details