Texas Instruments High-Performance Analog Power Supplies - Board Mount DCP010505DBP-U/700

Description
Manufacturer: Texas Instruments Win Source Part Number: 013846-DCP010505DBP- U/700 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 81% Power (Watts) - Max: 220mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013846-DCP010505DBP- U/700 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 81% Power (Watts) - Max: 220mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
013846-DCP010505DBP-U/700
Power Supplies - Board Mount 013846-DCP010505DBP-U/700
Manufacturer: Texas Instruments Win Source Part Number: 013846-DCP010505DBP- U/700 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 81% Power (Watts) - Max: 220mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013846-DCP010505DBP-U/700
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 81%
Power (Watts) - Max: 220mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - DCP010505DBP-U700-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP010505DBP-U700-ND
DC DC Converters DCP010505DBP-U700-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP010505DBP-U/700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP010505DBP-U/700
Power Supplies - Board Mount - DC DC Converters DCP010505DBP-U/700
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 013846-DCP010505DBP-U/700 DCP010505DBP-U700-ND DCP010505DBP-U/700
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Output Power 0.2200 watts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227726 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details