Texas Instruments Standard Linear and Logic Power Supplies - Board Mount DCP010505BP

Description
Manufacturer: Texas Instruments Win Source Part Number: 083205-DCP010505BP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCP01B Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 100mW Family Name: DCP010505B Alternative Parts (Cross-Reference): RSZ-0505-R; RSZ-0505; AM1PS-0505SZ; AM1PS-0505SH30Z; Introduction Date: October 01, 2005 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083205-DCP010505BP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCP01B Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 100mW Family Name: DCP010505B Alternative Parts (Cross-Reference): RSZ-0505-R; RSZ-0505; AM1PS-0505SZ; AM1PS-0505SH30Z; Introduction Date: October 01, 2005 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 083205-DCP010505BP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
083205-DCP010505BP
Power Supplies - Board Mount 083205-DCP010505BP
Manufacturer: Texas Instruments Win Source Part Number: 083205-DCP010505BP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCP01B Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 100mW Family Name: DCP010505B Alternative Parts (Cross-Reference): RSZ-0505-R; RSZ-0505; AM1PS-0505SZ; AM1PS-0505SH30Z; Introduction Date: October 01, 2005 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 083205-DCP010505BP
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OTP SCP
Package: 14-DIP (0.300" 7.62mm) (7 Leads)
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: DCP01B Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 80%
Power (Watts) - Max: 100mW
Family Name: DCP010505B
Alternative Parts (Cross-Reference): RSZ-0505-R; RSZ-0505; AM1PS-0505SZ; AM1PS-0505SH30Z;
Introduction Date: October 01, 2005
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Test & Measurement

Buy Now
DC DC Converters - DCP010505BP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP010505BP-ND
DC DC Converters DCP010505BP-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Ic, Isolated Dc/dc Converter, Pdip-7; No. Of Outputs Texas Instruments - 29AH0982 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isolated Dc/dc Converter, Pdip-7; No. Of Outputs Texas Instruments
29AH0982
Ic, Isolated Dc/dc Converter, Pdip-7; No. Of Outputs Texas Instruments 29AH0982
IC, ISOLATED DC/DC CONVERTER, PDIP-7; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

IC, ISOLATED DC/DC CONVERTER, PDIP-7; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCP010505BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP010505BP
Power Supplies - Board Mount - DC DC Converters DCP010505BP
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 083205-DCP010505BP DCP010505BP-ND 29AH0982 DCP010505BP
Product Name Power Supplies - Board Mount DC DC Converters Ic, Isolated Dc/dc Converter, Pdip-7; No. Of Outputs Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.2000 amps 0.2000 amps 0.2000 amps
DC Output Power 0.1000 watts 1 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1147-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 20 amps
View Details
Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details