Texas Instruments Power Supplies Board Mount DCDC Converters - DCP010505BP-UG4 DCP010505BP-UG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 144681-DCP010505BP-U E4 Packaging: Tube/Rail Type: Isolated Module Features: OTP, SCP Applications: ITE (Commercial) Mounting: SMD (SMT) Power (Watts): 1W Isolation Voltage: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Efficiency: 80% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Maximum Input Voltage: 5.5V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144681-DCP010505BP-U E4 Packaging: Tube/Rail Type: Isolated Module Features: OTP, SCP Applications: ITE (Commercial) Mounting: SMD (SMT) Power (Watts): 1W Isolation Voltage: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Efficiency: 80% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Maximum Input Voltage: 5.5V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP010505BP-UG4 - 144681-DCP010505BP-UE4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP010505BP-UG4
144681-DCP010505BP-UE4
Power Supplies Board Mount DCDC Converters - DCP010505BP-UG4 144681-DCP010505BP-UE4
Manufacturer: Texas Instruments Win Source Part Number: 144681-DCP010505BP-U E4 Packaging: Tube/Rail Type: Isolated Module Features: OTP, SCP Applications: ITE (Commercial) Mounting: SMD (SMT) Power (Watts): 1W Isolation Voltage: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Efficiency: 80% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Maximum Input Voltage: 5.5V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144681-DCP010505BP-UE4
Packaging: Tube/Rail
Type: Isolated Module
Features: OTP, SCP
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Power (Watts): 1W
Isolation Voltage: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Efficiency: 80%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Maximum Input Voltage: 5.5V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 144681-DCP010505BP-UE4
Product Name Power Supplies Board Mount DCDC Converters - DCP010505BP-UG4
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24170RGYR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details