Texas Instruments Power Supplies Board Mount DCDC Converters - DCP010505BP-U/7G4 DCP010505BP-U/7G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 772528-DCP010505BP-U /7G4 Series: DCP01B Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772528-DCP010505BP-U /7G4 Series: DCP01B Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP010505BP-U/7G4 - 772528-DCP010505BP-U/7G4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP010505BP-U/7G4
772528-DCP010505BP-U/7G4
Power Supplies Board Mount DCDC Converters - DCP010505BP-U/7G4 772528-DCP010505BP-U/7G4
Manufacturer: Texas Instruments Win Source Part Number: 772528-DCP010505BP-U /7G4 Series: DCP01B Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772528-DCP010505BP-U/7G4
Series: DCP01B
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 80%
Categories: Power Supplies - Board Mount
Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 772528-DCP010505BP-U/7G4
Product Name Power Supplies Board Mount DCDC Converters - DCP010505BP-U/7G4
Package Type Other; 14-SMD Module (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8519KETTR-R - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
View Details
Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details