Texas Instruments Standard Linear and Logic DC DC Converters DCP010505BP-U/700

Description
DC DC CONVERTER 5V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-DCP010505BP-U/700DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Buy Now Datasheet
DC DC Converters - 296-DCP010505BP-U/700TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-DCP010505BP-U/700CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP010505BP-U/700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP010505BP-U/700
Power Supplies - Board Mount - DC DC Converters DCP010505BP-U/700
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc-Dc Conv, Isolated, 400Khz, Sop-7; Dc / Dc Converter Type Texas Instruments - 53AH6779 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Isolated, 400Khz, Sop-7; Dc / Dc Converter Type Texas Instruments
53AH6779
Dc-Dc Conv, Isolated, 400Khz, Sop-7; Dc / Dc Converter Type Texas Instruments 53AH6779
DC-DC CONV, ISOLATED, 400KHZ, SOP-7; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes

DC-DC CONV, ISOLATED, 400KHZ, SOP-7; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-DCP010505BP-U/700DKR-ND DCP010505BP-U/700 53AH6779
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Isolated, 400Khz, Sop-7; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details