Texas Instruments Power Supplies - Board Mount DCP010505BP-U/700

Description
Manufacturer: Texas Instruments Win Source Part Number: 013844-DCP010505BP-U /700 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 100mW Family Name: DCP010505B Alternative Parts (Cross-Reference): MEV1S0505; SCSFT01L-05; AM1SS-0505SZ; ; 0515HS1-G; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013844-DCP010505BP-U /700 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 100mW Family Name: DCP010505B Alternative Parts (Cross-Reference): MEV1S0505; SCSFT01L-05; AM1SS-0505SZ; ; 0515HS1-G; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013844-DCP010505BP-U/700 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013844-DCP010505BP-U/700
Power Supplies - Board Mount 013844-DCP010505BP-U/700
Manufacturer: Texas Instruments Win Source Part Number: 013844-DCP010505BP-U /700 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 100mW Family Name: DCP010505B Alternative Parts (Cross-Reference): MEV1S0505; SCSFT01L-05; AM1SS-0505SZ; ; 0515HS1-G; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013844-DCP010505BP-U/700
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 80%
Power (Watts) - Max: 100mW
Family Name: DCP010505B
Alternative Parts (Cross-Reference): MEV1S0505; SCSFT01L-05; AM1SS-0505SZ; ; 0515HS1-G;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013844-DCP010505BP-U/700
Product Name Power Supplies - Board Mount
Package Type Other; 14-SMD Module (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Logic - Logic - Shift Registers - 74HCT165D,653 - 1008638-74HCT165D,653 - Win Source Electronics
Specs
Output Voltage Type Complementary
Package Type Other; 16-SO
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - ADM1051JR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details