Texas Instruments High-Performance Analog CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 15V - - 67mA 1W 3kV (3000V) - DCH010515SN7

Description
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 15V - - 67mA 1W 3kV (3000V) - Through Hole 7-SIP Module (4 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.75
Request a Quote Datasheet
Description
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 15V - - 67mA 1W 3kV (3000V) - Through Hole 7-SIP Module (4 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 15V - - 67mA 1W 3kV (3000V) - - DCH010515SN7 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 15V - - 67mA 1W 3kV (3000V) -
DCH010515SN7
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 15V - - 67mA 1W 3kV (3000V) - DCH010515SN7
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 15V - - 67mA 1W 3kV (3000V) - Through Hole 7-SIP Module (4 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.75

CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 15V - - 67mA 1W 3kV (3000V) - Through Hole 7-SIP Module (4 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.75

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
013839-DCH010515SN7
Power Supplies - Board Mount 013839-DCH010515SN7
Manufacturer: Texas Instruments Win Source Part Number: 013839-DCH010515SN7 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCH01 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module (4 Leads) Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 1W Efficiency: 75% Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013839-DCH010515SN7
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCH01
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module (4 Leads)
Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Power (Watts) - Manufacture Series: 1W
Efficiency: 75%
Power (Watts) - Max: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20642-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20642-ND
DC DC Converters 296-20642-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCH010515SN7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCH010515SN7
Power Supplies - Board Mount - DC DC Converters DCH010515SN7
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DCH010515SN7 013839-DCH010515SN7 296-20642-ND DCH010515SN7
Product Name CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 15V - - 67mA 1W 3kV (3000V) - Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Output Power 1 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers