Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - DCH010512SN7 DCH010512SN7

Description
Manufacturer: Texas Instruments Win Source Part Number: 772525-DCH010512SN7 Series: DCH01 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 74% Family Name: DCH010512SN7 Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 83mA Alternative Parts (Cross-Reference): PEM1-S5-S12-S; PUS-0512-3K; PUS-0512B; AM1D-0512SH60-NZ; Introduction Date: January 06, 2006 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772525-DCH010512SN7 Series: DCH01 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 74% Family Name: DCH010512SN7 Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 83mA Alternative Parts (Cross-Reference): PEM1-S5-S12-S; PUS-0512-3K; PUS-0512B; AM1D-0512SH60-NZ; Introduction Date: January 06, 2006 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCH010512SN7
772525-DCH010512SN7
Power Supplies Board Mount DCDC Converters - DCH010512SN7 772525-DCH010512SN7
Manufacturer: Texas Instruments Win Source Part Number: 772525-DCH010512SN7 Series: DCH01 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 74% Family Name: DCH010512SN7 Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 83mA Alternative Parts (Cross-Reference): PEM1-S5-S12-S; PUS-0512-3K; PUS-0512B; AM1D-0512SH60-NZ; Introduction Date: January 06, 2006 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772525-DCH010512SN7
Series: DCH01
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 74%
Family Name: DCH010512SN7
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 83mA
Alternative Parts (Cross-Reference): PEM1-S5-S12-S; PUS-0512-3K; PUS-0512B; AM1D-0512SH60-NZ;
Introduction Date: January 06, 2006
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20640-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20640-ND
DC DC Converters 296-20640-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input

Buy Now Datasheet
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 12V - - 83mA 1W 3kV (3000V) - - DCH010512SN7 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 12V - - 83mA 1W 3kV (3000V) -
DCH010512SN7
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 12V - - 83mA 1W 3kV (3000V) - DCH010512SN7
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 12V - - 83mA 1W 3kV (3000V) - Through Hole 7-SIP Module (4 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.74

CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 12V - - 83mA 1W 3kV (3000V) - Through Hole 7-SIP Module (4 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.74

Supplier's Site
DC-DC Power Supply Modules - 2525428P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525428P
DC-DC Power Supply Modules 2525428P
Module DC-DC, DCH010512SN7

Module DC-DC, DCH010512SN7

Supplier's Site
DC-DC Power Supply Modules - 2525428 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525428
DC-DC Power Supply Modules 2525428
Module DC-DC, DCH010512SN7

Module DC-DC, DCH010512SN7

Supplier's Site
DC-DC Power Supply Modules - 2525427 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525427
DC-DC Power Supply Modules 2525427
Module DC-DC, DCH010512SN7

Module DC-DC, DCH010512SN7

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCH010512SN7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCH010512SN7
Power Supplies - Board Mount - DC DC Converters DCH010512SN7
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 772525-DCH010512SN7 296-20640-ND DCH010512SN7 2525428P DCH010512SN7
Product Name Power Supplies Board Mount DCDC Converters - DCH010512SN7 DC DC Converters CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 12V - - 83mA 1W 3kV (3000V) - DC-DC Power Supply Modules Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC Power Supply DC-DC Converter
DC Output Current 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI245A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers
Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details