Manufacturer: Texas Instruments
Win Source Part Number: 013838-DCH010512DN7
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCH01
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module (5 Leads)
Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 75%
Power (Watts) - Max: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 12V -12V - 42mA 42mA 1W 3kV (3000V) - Through Hole 7-SIP Module (5 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.75
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input
IC, CONV DC-DC MINI 1W 3KVDC ISOL; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Output Current - Output 2:42mA; Output Voltage - Output RoHS Compliant: Yes
DC DC CONVERTER +/-12V 1W
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 013838-DCH010512DN7 | DCH010512DN7 | 296-20639-ND | 29AH3888 | DCH010512DN7 |
| Product Name | Power Supplies - Board Mount | CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 12V -12V - 42mA 42mA 1W 3kV (3000V) - | DC DC Converters | Ic, Conv Dc-Dc Mini 1W 3Kvdc Isol; No. Of Outputs Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.0420 amps | 0.0420 amps | 0.0420 amps | ||
| DC Output Power | 1 watts | 1 watts | |||
| Number of Outputs | 2 # | 2 # |