Texas Instruments Standard Linear and Logic DC DC Converters DCH010505SN7

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCH010505SN7 is a 1-W isolated DC/DC converter module designed for board mounting, featuring a 3 kVDC isolation voltage. It operates with an input voltage range of 4.5V to 5.5V and provides a single output voltage of 5V with a maximum output current of 200mA. The module is packaged in a 7-pin SIP configuration, which is industry standard, allowing for easy integration into various applications. It is suitable for use in signal processing, automation, process control, and test and measurement equipment. The efficiency of the converter is rated at 72%, and it operates within a temperature range of -40°C to 85°C. This product is UL60950 certified, ensuring compliance with safety standards for information technology equipment.

Datasheet Summary
Powered by GS/AI

The DCH010505SN7 is a 1-W isolated DC/DC converter module designed for board mounting, featuring a 3 kVDC isolation voltage. It operates with an input voltage range of 4.5V to 5.5V and provides a single output voltage of 5V with a maximum output current of 200mA. The module is packaged in a 7-pin SIP configuration, which is industry standard, allowing for easy integration into various applications. It is suitable for use in signal processing, automation, process control, and test and measurement equipment. The efficiency of the converter is rated at 72%, and it operates within a temperature range of -40°C to 85°C. This product is UL60950 certified, ensuring compliance with safety standards for information technology equipment.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20638-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20638-ND
DC DC Converters 296-20638-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 5V - - 200mA 1W 3kV (3000V) - - DCH010505SN7 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 5V - - 200mA 1W 3kV (3000V) -
DCH010505SN7
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 5V - - 200mA 1W 3kV (3000V) - DCH010505SN7
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 5V - - 200mA 1W 3kV (3000V) - Through Hole 7-SIP Module (4 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.72

CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 5V - - 200mA 1W 3kV (3000V) - Through Hole 7-SIP Module (4 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.72

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
013837-DCH010505SN7
Power Supplies - Board Mount 013837-DCH010505SN7
Manufacturer: Texas Instruments Win Source Part Number: 013837-DCH010505SN7 Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCH01 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module (4 Leads) Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 72% Power (Watts) - Max: 1W Family Name: DCH010505SN7 Alternative Parts (Cross-Reference): PUS-0505B; PEM1-S5-S5-S; RK-0505S; RK-0505S/P; Introduction Date: January 06, 2006 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation & Process Control, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 013837-DCH010505SN7
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCH01
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module (4 Leads)
Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 72%
Power (Watts) - Max: 1W
Family Name: DCH010505SN7
Alternative Parts (Cross-Reference): PUS-0505B; PEM1-S5-S5-S; RK-0505S; RK-0505S/P;
Introduction Date: January 06, 2006
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control, Test & Measurement

Buy Now Datasheet
Ic, Conv Dc-Dcmini1W3Kvdcisol; No. Of Outputs Texas Instruments - 28AH2177 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Conv Dc-Dcmini1W3Kvdcisol; No. Of Outputs Texas Instruments
28AH2177
Ic, Conv Dc-Dcmini1W3Kvdcisol; No. Of Outputs Texas Instruments 28AH2177
IC, CONV DC-DCMINI1W3KVDCISOL ; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5.1V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

IC, CONV DC-DCMINI1W3KVDCISOL; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5.1V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCH010505SN7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCH010505SN7
Power Supplies - Board Mount - DC DC Converters DCH010505SN7
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20638-ND DCH010505SN7 013837-DCH010505SN7 28AH2177 DCH010505SN7
Product Name DC DC Converters CONV DC-DC MINI 1W 3KVDC ISOL Isolated 1 4.5V 5.5V 5V - - 200mA 1W 3kV (3000V) - Power Supplies - Board Mount Ic, Conv Dc-Dcmini1W3Kvdcisol; No. Of Outputs Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7548 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 1.6 amps
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details