Texas Instruments High-Performance Analog Evaluation Boards - Op Amps - DAPSIGCNDBRDBPEVM DAPSIGCNDBRDBPEVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 790974-DAPSIGCNDBRDB PEVM Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: General Supplied Contents: Board(s) Utilized IC / Part: OPA2132 Family Name: DAPSIGCNDBRDBPEVM Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 4mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 40mA SR - Slew Rate: 250 V/μs Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 790974-DAPSIGCNDBRDB PEVM Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: General Supplied Contents: Board(s) Utilized IC / Part: OPA2132 Family Name: DAPSIGCNDBRDBPEVM Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 4mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 40mA SR - Slew Rate: 250 V/μs Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Op Amps - DAPSIGCNDBRDBPEVM - 790974-DAPSIGCNDBRDBPEVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - DAPSIGCNDBRDBPEVM
790974-DAPSIGCNDBRDBPEVM
Evaluation Boards - Op Amps - DAPSIGCNDBRDBPEVM 790974-DAPSIGCNDBRDBPEVM
Manufacturer: Texas Instruments Win Source Part Number: 790974-DAPSIGCNDBRDB PEVM Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: General Supplied Contents: Board(s) Utilized IC / Part: OPA2132 Family Name: DAPSIGCNDBRDBPEVM Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 4mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 40mA SR - Slew Rate: 250 V/μs Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 790974-DAPSIGCNDBRDBPEVM
Operating Temperature Range: -40°C ~ 85°C
Output Type: Single-Ended
Amplifier Type: General
Supplied Contents: Board(s)
Utilized IC / Part: OPA2132
Family Name: DAPSIGCNDBRDBPEVM
Board Type: Fully Populated
Channels per IC: 2 - Dual
Current - Supply (Main IC): 4mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 40mA
SR - Slew Rate: 250 V/μs
Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Op Amp Evaluation Boards - 296-18418-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
296-18418-ND
Op Amp Evaluation Boards 296-18418-ND
EVAL BOARD FOR OPA2132

EVAL BOARD FOR OPA2132

Buy Now Datasheet
BOARD DAP SIGNAL CONDITIONING 2 - Dual General Purpose Single-Ended 250 V/¦s - 40mA -40¦C ~ 85¦C 4mA 5 V ~ 36 V ¦2.5 V ~ 18 V Fully Populated Board OPA2132 - DAPSIGCNDBRDBPEVM - ASAP Semiconductor LLC
Anaheim, CA, United States
BOARD DAP SIGNAL CONDITIONING 2 - Dual General Purpose Single-Ended 250 V/¦s - 40mA -40¦C ~ 85¦C 4mA 5 V ~ 36 V ¦2.5 V ~ 18 V Fully Populated Board OPA2132
DAPSIGCNDBRDBPEVM
BOARD DAP SIGNAL CONDITIONING 2 - Dual General Purpose Single-Ended 250 V/¦s - 40mA -40¦C ~ 85¦C 4mA 5 V ~ 36 V ¦2.5 V ~ 18 V Fully Populated Board OPA2132 DAPSIGCNDBRDBPEVM
BOARD DAP SIGNAL CONDITIONING 2 - Dual General Purpose Single-Ended 250 V/¦s - 40mA -40¦C ~ 85¦C 4mA 5 V ~ 36 V ¦2.5 V ~ 18 V Fully Populated Board OPA2132

BOARD DAP SIGNAL CONDITIONING 2 - Dual General Purpose Single-Ended 250 V/¦s - 40mA -40¦C ~ 85¦C 4mA 5 V ~ 36 V ¦2.5 V ~ 18 V Fully Populated Board OPA2132

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - DAPSIGCNDBRDBPEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
DAPSIGCNDBRDBPEVM
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards DAPSIGCNDBRDBPEVM
BOARD DAP SIGNAL CONDITIONING

BOARD DAP SIGNAL CONDITIONING

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 790974-DAPSIGCNDBRDBPEVM 296-18418-ND DAPSIGCNDBRDBPEVM DAPSIGCNDBRDBPEVM
Product Name Evaluation Boards - Op Amps - DAPSIGCNDBRDBPEVM Op Amp Evaluation Boards BOARD DAP SIGNAL CONDITIONING 2 - Dual General Purpose Single-Ended 250 V/¦s - 40mA -40¦C ~ 85¦C 4mA 5 V ~ 36 V ¦2.5 V ~ 18 V Fully Populated Board OPA2132 Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV-900-PRO-ND - DigiKey
Specs
Supported System Transceiver
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BOARDBTS500051LUATOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Sensor Development Tools - 1793718 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details