The DAC908 is an 8-bit, 165MSPS digital-to-analog converter with differential current outputs ranging from 2mA to 20mA, adjustable via an external resistor. It operates from a single +2.7V to +5.5V supply and supports both +3V and +5V CMOS logic interfaces. The device is available in a TSSOP-28 package and features an integrated 1.24V bandgap reference, low glitch impulse of 3pV-s, and a 200kΩ output impedance. Power dissipation is 170mW at +5V and 45mW in power-down mode. Dynamic performance includes 67dBc SFDR at 100MSPS with a 5.04MHz output. Operating temperature range is -40°C to +85°C.
8-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
8-Bit 200MS/s DAC, Parallel Interface, 28-TSSOP Product overview: DAC908EG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC908EG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055169-DAC908EG4
Length: 9.7 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Height: 1.15 mm
Weight: 117.508773 mg
Number of Bits: 8
Number of Channels: 1
Number of Pins: 28
Resolution: 1 B
Settling Time: 30 ns
Number of Converters: 1
Conversion Rate: 200 Msps
Width: 4.4 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TSSOP
Sampling Rate: 200 Msps
Alternative Parts (Cross-Reference): AD9708ARUZ; DAC908E; DAC908E/2K5; AD9708ARU; AD9708ARUZRL7; DAC900E/2K5;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 230 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Consumption: 170 mW
Nominal Supply Current: 24 mA
Integral Nonlinearity (INL): 0.5 LSB
Number of DAC Channels: 1
Supply Type: Analog, Digital
Differential Nonlinearity: 0.5 LSB
Spurious-free dynamic range (SFDR): 67 dB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DAC908EG4 | 768-DAC908EG4 | 1055169-DAC908EG4 |
| Product Name | DAC908 8-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA | 8-bit TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC908EG4 |
| Interface Type | Parallel | Parallel | Parallel; Parallel |
| Package Type | SOIC,TSSOP | TSSOP | SOP; SSOP; TSSOP; TSSOP |
| Screening Level | Catalog | ||
| Resolution | 8 bits | 8 bits | |
| Dissipation | 170 milliwatts | 230 milliwatts | 230 milliwatts |