Manufacturer: Texas Instruments
Win Source Part Number: 087256-DAC908E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Digital to Analog Converters (DAC)
Series: SpeedPlus
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 28-TSSOP
Standard Package: 50
Catalog: 8 Bit
Number of Bits: 8
Sampling Rate (Per Second): 200M
Data Interface: Parallel
Voltage Supply Source: Analog and Digital
Settling Time: 30ns
Number of Converters: 1
Number of Outputs and Type: 2 Current Unipolar
Family Name: DAC908
Alternative Parts (Cross-Reference): AD9708ARU; AD9708ARURL7; AD9708ARUZ;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 087256-DAC908E |
| Product Name | Integrated Circuits(ICs) |