Texas Instruments 8-bit TSSOP Digital-to-Analog Converter IC DAC908E/2K5G4

Description
8-Bit DAC, 200MS/s, 0.03us Settling, Parallel, TSSOP Product overview: DAC908E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC908E/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit DAC, 200MS/s, 0.03us Settling, Parallel, TSSOP Product overview: DAC908E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC908E/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit TSSOP Digital-to-Analog Converter IC
768-DAC908E/2K5G4
8-bit TSSOP Digital-to-Analog Converter IC 768-DAC908E/2K5G4
8-Bit DAC, 200MS/s, 0.03us Settling, Parallel, TSSOP Product overview: DAC908E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC908E/2K5G4 can be used for catalog matching and distributor lookup.

8-Bit DAC, 200MS/s, 0.03us Settling, Parallel, TSSOP Product overview: DAC908E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC908E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC908E/2K5G4 - 970975-DAC908E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC908E/2K5G4
970975-DAC908E/2K5G4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC908E/2K5G4 970975-DAC908E/2K5G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970975-DAC908E/2K5G4 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Weight: 117.508773 mg Number of Bits: 8 Number of Channels: 1 Number of Pins: 28 Resolution: 1 B Settling Time: 30 ns Number of Converters: 1 Conversion Rate: 200 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSSOP Sampling Rate: 200 Msps Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 170 mW Nominal Supply Current: 24 mA Integral Nonlinearity (INL): 0.5 LSB Number of DAC Channels: 1 Differential Nonlinearity: 0.5 LSB Spurious-free dynamic range (SFDR): 67 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970975-DAC908E/2K5G4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Weight: 117.508773 mg
Number of Bits: 8
Number of Channels: 1
Number of Pins: 28
Resolution: 1 B
Settling Time: 30 ns
Number of Converters: 1
Conversion Rate: 200 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TSSOP
Sampling Rate: 200 Msps
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Consumption: 170 mW
Nominal Supply Current: 24 mA
Integral Nonlinearity (INL): 0.5 LSB
Number of DAC Channels: 1
Differential Nonlinearity: 0.5 LSB
Spurious-free dynamic range (SFDR): 67 dB

Buy Now
IC 8-BIT D/A CONV 28-TSSOP - 815-DAC908E/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC 8-BIT D/A CONV 28-TSSOP
815-DAC908E/2K5G4
IC 8-BIT D/A CONV 28-TSSOP 815-DAC908E/2K5G4
IC 8-BIT D/A CONV 28-TSSOP

IC 8-BIT D/A CONV 28-TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 768-DAC908E/2K5G4 970975-DAC908E/2K5G4 815-DAC908E/2K5G4
Product Name 8-bit TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC908E/2K5G4 IC 8-BIT D/A CONV 28-TSSOP
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type TSSOP SOP; SSOP; TSSOP; TSSOP SSOP; TSSOP
Resolution 8 bits 1 bits
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data