The DAC904 is a 14-bit, 165MSPS digital-to-analog converter with a scalable current output range of 2mA to 20mA, designed for high-speed applications such as communication transmit channels and waveform generation. It is available in a TSSOP-28 package and operates over a temperature range of -40°C to +85°C. The device supports single-supply operation from 2.7V to 5.5V, features an integrated 1.24V bandgap reference, and consumes 170mW at +5V with a 20mA output. Power-down mode reduces standby power to 45mW. Differential current outputs ensure high dynamic performance, with a spurious-free dynamic range of 64dBc at 20.2MHz and 100MSPS. Digital inputs are CMOS compatible with +3V or +5V logic levels.
14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055168-DAC904EG4
Contact Plating: Gold
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Weight: 117.508773 mg
Number of Bits: 14
Number of Channels: 1
Number of Pins: 28
Resolution: 1.75 B
Settling Time: 30 ns
Number of Converters: 1
Conversion Rate: 200 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TSSOP
Sampling Rate: 200 Msps
Alternative Parts (Cross-Reference): DAC904E; DAC904E/2K5; DAC902E; AD9764ARUZ; AD9754ARUZ; AD9754ARUZRL7DAC904E
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 230 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Consumption: 170 mW
Integral Nonlinearity (INL): 3 LSB
Number of DAC Channels: 1
Supply Type: Analog, Digital
Spurious-free dynamic range (SFDR): 76 dB
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28
14-Bit 200MS/s Parallel DAC, 2.7-5.5V, 76dB SFDR, TSSOP Product overview: DAC904EG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC904EG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC904EG4 | 1055168-DAC904EG4 | DAC904EG4 | 768-DAC904EG4 |
| Product Name | DAC904 14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC904EG4 | 5.5V TSSOP Digital-to-Analog Converter IC | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel |
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP; TSSOP | SOP; SSOP; TSSOP28 | TSSOP |
| Screening Level | Catalog | |||
| Resolution | 14 bits | 14 bits | ||
| Dissipation | 170 milliwatts | 230 milliwatts | 230 milliwatts |