Texas Instruments Integrated Circuits(ICs) DAC904E

Description
Manufacturer: Texas Instruments Win Source Part Number: 083204-DAC904E Category: Integrated Circuits(ICs) Family: Data Acquisition - Digital to Analog Converters (DAC) Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 28-TSSOP Standard Package: 50 Catalog: 14 Bit Number of Bits: 14 Sampling Rate (Per Second): 200M Data Interface: Parallel Voltage Supply Source: Analog and Digital Settling Time: 30ns Number of Converters: 1 Number of Outputs and Type: 2 Current Unipolar Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 083204-DAC904E Category: Integrated Circuits(ICs) Family: Data Acquisition - Digital to Analog Converters (DAC) Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 28-TSSOP Standard Package: 50 Catalog: 14 Bit Number of Bits: 14 Sampling Rate (Per Second): 200M Data Interface: Parallel Voltage Supply Source: Analog and Digital Settling Time: 30ns Number of Converters: 1 Number of Outputs and Type: 2 Current Unipolar Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 083204-DAC904E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
083204-DAC904E
Integrated Circuits(ICs) 083204-DAC904E
Manufacturer: Texas Instruments Win Source Part Number: 083204-DAC904E Category: Integrated Circuits(ICs) Family: Data Acquisition - Digital to Analog Converters (DAC) Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 28-TSSOP Standard Package: 50 Catalog: 14 Bit Number of Bits: 14 Sampling Rate (Per Second): 200M Data Interface: Parallel Voltage Supply Source: Analog and Digital Settling Time: 30ns Number of Converters: 1 Number of Outputs and Type: 2 Current Unipolar Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083204-DAC904E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Digital to Analog Converters (DAC)
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 28-TSSOP
Standard Package: 50
Catalog: 14 Bit
Number of Bits: 14
Sampling Rate (Per Second): 200M
Data Interface: Parallel
Voltage Supply Source: Analog and Digital
Settling Time: 30ns
Number of Converters: 1
Number of Outputs and Type: 2 Current Unipolar
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 083204-DAC904E
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data