Manufacturer: Texas Instruments
Win Source Part Number: 087709-DAC900E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Digital to Analog Converters (DAC)
Series: SpeedPlus
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 28-TSSOP
Standard Package: 50
Catalog: 10 Bit
Number of Bits: 10
Sampling Rate (Per Second): 200M
Data Interface: Parallel
Voltage Supply Source: Analog and Digital
Settling Time: 30ns
Number of Converters: 1
Number of Outputs and Type: 2 Current Unipolar
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 087709-DAC900E |
| Product Name | Integrated Circuits(ICs) |