Single Channel 16-Bit, Low Noise, Voltage Output Digital-to-Analog Converter 24-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 916788-DAC8881SRGET
Operating Temperature Range: -40°C ~ 105°C
Features: 16 Bit Digital to Analog Converter 1 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC8881
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -DAC8881SRGETG4, -296-22741-1-ND, -DAC8881SRGET-NDR, 296-22741-2-NDR, 296-22741-6-NDR, 296-22741-1, 296-22741-1-NDR, 296-22741-2, -296-22741-1-NDR, -DAC8881SRGETG4-NDR,
16 Bit Digital to Analog Converter 1 24-VQFN (4x4)
16 Bit Digital to Analog Converter 1 24-VQFN (4x4)
16 Bit Digital to Analog Converter 1 24-VQFN (4x4)
16-Bit 1-Ch DAC, Voltage Out, SPI, VQFN Product overview: DAC8881SRGET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8881SRGET can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PQCC24
IC DAC 16BIT V-OUT 24VQFN
IC DAC 16BIT V-OUT 24VQFN
16 Bit Digital to Analog Converter 1 24-VQFN (4x4)
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8881SRGET | 916788-DAC8881SRGET | 296-22741-1-ND | 296-22741-6-ND | 296-22741-2-ND | 701-DAC8881SRGET | DAC8881SRGET | DAC8881SRGET | DAC8881SRGET | DAC8881SRGET |
| Product Name | DAC8881 Single Channel 16-Bit, Low Noise, Voltage Output Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8881SRGET | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit VQFN Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | Serial | SPI; SPI, DSP | |||
| Package Type | VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | VQFN | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB | 0.5000 LSB |