16-Bit Single Channel, Serial Interface, +/-18V (High Voltage Bipolar) Output DAC 16-TSSOP -40 to 105
IC DAC 16BIT V-OUT 16TSSOP
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166734-DAC8871SBPW
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
A range of 16-bit Digital to Analogue converters from Texas Instruments for general purpose and specialized audio applications. The range includes both Parallel and Serial interface types and covers various DAC architectures including Current Steering and Delta-Sigma types.
Resolution = 16 bit
Number of DAC Channels = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Dual
Voltage Reference = External
Architecture = R-2R, Resistor String
Pin Count = 16
Maximum Settling Time = 1µs
Delivery on production packaging - Tube. This product is non-returnable.
A range of 16-bit Digital to Analogue converters from Texas Instruments for general purpose and specialized audio applications. The range includes both Parallel and Serial interface types and covers various DAC architectures including Current Steering and Delta-Sigma types.
Resolution = 16 bit
Number of DAC Channels = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Dual
Voltage Reference = External
Architecture = R-2R, Resistor String
Pin Count = 16
Maximum Settling Time = 1µs
16 Bit Digital to Analog Converter 1 16-TSSOP
IC DAC 16BIT V-OUT 16TSSOP
IC DAC 16BIT V-OUT 16TSSOP
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC8871SBPW | DAC8871SBPW | 1166734-DAC8871SBPW | 459528P | DAC8871SBPW | DAC8871SBPW | DAC8871SBPW |
Product Name | DAC8871 16-Bit Single Channel, Serial Interface, +/-18V (High Voltage Bipolar) Output DAC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8871SBPW | Digital to Analog Converters (DAC) | Integrated Circuits | Data Acquisition - Digital to Analog Converters (DAC) | |
Interface Type | Serial; SPI | Serial; SPI; Microwire | SPI | SPI; SPI | |||
Package Type | TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; Tube | ||
Screening Level | Catalog | ||||||
Resolution | 16 bits | 16 bits | 16 bits | ||||
INL | 1 LSB | 1 LSB |