16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013770-DAC8831ICD
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO14
16 Bit Digital to Analog Converter 1 14-SOIC
16-Bit DAC, 2MS/s, SPI, Voltage Output, 1LSB INL, 15uW Product overview: DAC8831ICD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8831ICD can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 14SOIC
16 Bit Digital to Analog Converter 1 14-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8831ICD | 013770-DAC8831ICD | DAC8831ICD | 296-18029-5-ND | 701-DAC8831ICD | DAC8831ICD | DAC8831ICD |
| Product Name | DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831ICD | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI | ||
| Package Type | SOIC,VQFN | SOIC; 14-SOIC | SOIC; SOIC14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | D | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB |