Texas Instruments 16-bit SOIC Digital-to-Analog Converter IC DAC8830IDRG4

Description
16-Bit 1MS/s SPI DAC, Voltage Output, 8-SOIC Product overview: DAC8830IDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8830IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-Bit 1MS/s SPI DAC, Voltage Output, 8-SOIC Product overview: DAC8830IDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8830IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit SOIC Digital-to-Analog Converter IC
768-DAC8830IDRG4
16-bit SOIC Digital-to-Analog Converter IC 768-DAC8830IDRG4
16-Bit 1MS/s SPI DAC, Voltage Output, 8-SOIC Product overview: DAC8830IDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8830IDRG4 can be used for catalog matching and distributor lookup.

16-Bit 1MS/s SPI DAC, Voltage Output, 8-SOIC Product overview: DAC8830IDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8830IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8830IDRG4 - 1021694-DAC8830IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8830IDRG4
1021694-DAC8830IDRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8830IDRG4 1021694-DAC8830IDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021694-DAC8830IDRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Voltage Interface: SPI, Serial Weight: 75.891673 mg Number of Bits: 16 Number of Channels: 1 Number of Pins: 8 Resolution: 2 B Settling Time: 1 µs Number of Converters: 1 Conversion Rate: 1 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: D Sampling Rate: 1 Msps Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 15 µW Nominal Supply Current: 5 µA Integral Nonlinearity (INL): 4 LSB Number of DAC Channels: 1 Supply Type: Single Differential Nonlinearity: 1 LSB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021694-DAC8830IDRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Output Type: Voltage
Interface: SPI, Serial
Weight: 75.891673 mg
Number of Bits: 16
Number of Channels: 1
Number of Pins: 8
Resolution: 2 B
Settling Time: 1 µs
Number of Converters: 1
Conversion Rate: 1 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: D
Sampling Rate: 1 Msps
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Consumption: 15 µW
Nominal Supply Current: 5 µA
Integral Nonlinearity (INL): 4 LSB
Number of DAC Channels: 1
Supply Type: Single
Differential Nonlinearity: 1 LSB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-DAC8830IDRG4 1021694-DAC8830IDRG4
Product Name 16-bit SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8830IDRG4
Interface Type SPI, Serial Serial; SPI; SPI, Serial
Package Type D D
Resolution 16 bits
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD1674JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0834CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers