Texas Instruments High-Performance Analog 16-bit SOIC Digital-to-Analog Converter IC DAC8830ICDT

Description
16-Bit 1MS/s DAC, Serial SPI, SOIC-8, Voltage Output Product overview: DAC8830ICDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8830ICDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 1MS/s DAC, Serial SPI, SOIC-8, Voltage Output Product overview: DAC8830ICDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8830ICDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit SOIC Digital-to-Analog Converter IC
701-DAC8830ICDT
16-bit SOIC Digital-to-Analog Converter IC 701-DAC8830ICDT
16-Bit 1MS/s DAC, Serial SPI, SOIC-8, Voltage Output Product overview: DAC8830ICDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8830ICDT can be used for catalog matching and distributor lookup.

16-Bit 1MS/s DAC, Serial SPI, SOIC-8, Voltage Output Product overview: DAC8830ICDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8830ICDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-18026-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-18026-2-ND
Digital to Analog Converters (DAC) 296-18026-2-ND
16 Bit Digital to Analog Converter 1 8-SOIC

16 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8830ICDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8830ICDT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8830ICDT
IC DAC 16BIT V-OUT 8SOIC

IC DAC 16BIT V-OUT 8SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8830ICDT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8830ICDT
Data Acquisition - Digital to Analog Converters (DAC) DAC8830ICDT
IC DAC 16BIT V-OUT 8SOIC

IC DAC 16BIT V-OUT 8SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8830ICDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8830ICDT
Digital to Analog Converters (DAC) DAC8830ICDT
16 Bit Digital to Analog Converter 1 8-SOIC

16 Bit Digital to Analog Converter 1 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC8830ICDT 296-18026-2-ND DAC8830ICDT DAC8830ICDT DAC8830ICDT
Product Name 16-bit SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial, SPI, 3-WIRE SPI; SPI SPI; SPI
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Resolution 16 bits 16 bits 16 bits
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8 BITS DIP Digital-to-Analog Converter IC - 701-DAC0807LCN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
View Details
5 suppliers
Digital to Analogue Converters - 1905124P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 14 bits
View Details
8bit 8ch D/A converter - BH2226F - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SOP
Screening Level Commercial
View Details
2 suppliers