Texas Instruments 16-bit SSOP Digital-to-Analog Converter IC DAC8820IBDBRG4

Description
16-Bit DAC, 2MS/s, Parallel, 0.5us Settling, SSOP Product overview: DAC8820IBDBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8820IBDBRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-Bit DAC, 2MS/s, Parallel, 0.5us Settling, SSOP Product overview: DAC8820IBDBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8820IBDBRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit SSOP Digital-to-Analog Converter IC - 768-DAC8820IBDBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit SSOP Digital-to-Analog Converter IC
768-DAC8820IBDBRG4
16-bit SSOP Digital-to-Analog Converter IC 768-DAC8820IBDBRG4
16-Bit DAC, 2MS/s, Parallel, 0.5us Settling, SSOP Product overview: DAC8820IBDBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8820IBDBRG4 can be used for catalog matching and distributor lookup.

16-Bit DAC, 2MS/s, Parallel, 0.5us Settling, SSOP Product overview: DAC8820IBDBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8820IBDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8820IBDBRG4 - 1202119-DAC8820IBDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8820IBDBRG4
1202119-DAC8820IBDBRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8820IBDBRG4 1202119-DAC8820IBDBRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202119-DAC8820IBDBR G4 Packaging: Tape and Reel Interface: Parallel Weight: 241.793083 mg Number of Bits: 16 Number of Channels: 1 Number of Pins: 28 Resolution: 2 B Settling Time: 500 ns Number of Converters: 1 Conversion Rate: 2 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 2 Msps Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Power Consumption: 25 µW Nominal Supply Current: 3 µA Integral Nonlinearity (INL): 2 LSB Number of DAC Channels: 1 Supply Type: Single Differential Nonlinearity: 1 LSB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202119-DAC8820IBDBRG4
Packaging: Tape and Reel
Interface: Parallel
Weight: 241.793083 mg
Number of Bits: 16
Number of Channels: 1
Number of Pins: 28
Resolution: 2 B
Settling Time: 500 ns
Number of Converters: 1
Conversion Rate: 2 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 2 Msps
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Power Consumption: 25 µW
Nominal Supply Current: 3 µA
Integral Nonlinearity (INL): 2 LSB
Number of DAC Channels: 1
Supply Type: Single
Differential Nonlinearity: 1 LSB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-DAC8820IBDBRG4 1202119-DAC8820IBDBRG4
Product Name 16-bit SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8820IBDBRG4
Interface Type Parallel Parallel; Parallel
Package Type SSOP SOP; SSOP; SSOP
Resolution 16 bits
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data