Texas Instruments High-Performance Analog DAC8820EVM 1 16 - Parallel 500ns Current -40¦C ~ 85¦C Board DAC8820 DAC8820EVM

Description
DAC8820EVM 1 16 - Parallel 500ns Current -40¦C ~ 85¦C Board DAC8820
Request a Quote Datasheet
Description
DAC8820EVM 1 16 - Parallel 500ns Current -40¦C ~ 85¦C Board DAC8820
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8820EVM 1 16 - Parallel 500ns Current -40¦C ~ 85¦C Board DAC8820 - DAC8820EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
DAC8820EVM 1 16 - Parallel 500ns Current -40¦C ~ 85¦C Board DAC8820
DAC8820EVM
DAC8820EVM 1 16 - Parallel 500ns Current -40¦C ~ 85¦C Board DAC8820 DAC8820EVM
DAC8820EVM 1 16 - Parallel 500ns Current -40¦C ~ 85¦C Board DAC8820

DAC8820EVM 1 16 - Parallel 500ns Current -40¦C ~ 85¦C Board DAC8820

Supplier's Site
Evaluation Boards - Digital to Analog Converters (DACs) - DAC8820EVM - 772493-DAC8820EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Digital to Analog Converters (DACs) - DAC8820EVM
772493-DAC8820EVM
Evaluation Boards - Digital to Analog Converters (DACs) - DAC8820EVM 772493-DAC8820EVM
Manufacturer: Texas Instruments Win Source Part Number: 772493-DAC8820EVM Operating Temperature Range: -40°C ~ 85°C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: DAC8820 Settling Time: 500ns Family Name: DAC8820 Number of DAC's: 1 DAC Type: Current Categories: Development Boards, Kits, Programmers Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772493-DAC8820EVM
Operating Temperature Range: -40°C ~ 85°C
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: DAC8820
Settling Time: 500ns
Family Name: DAC8820
Number of DAC's: 1
DAC Type: Current
Categories: Development Boards, Kits, Programmers
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DACs) Evaluation Boards - 296-30888-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DACs) Evaluation Boards
296-30888-ND
Digital to Analog Converters (DACs) Evaluation Boards 296-30888-ND
DAC8820 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

DAC8820 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
DAC8820EVM
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards DAC8820EVM
EVAL MODULE FOR DAC8820

EVAL MODULE FOR DAC8820

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number DAC8820EVM 772493-DAC8820EVM 296-30888-ND DAC8820EVM
Product Name DAC8820EVM 1 16 - Parallel 500ns Current -40¦C ~ 85¦C Board DAC8820 Evaluation Boards - Digital to Analog Converters (DACs) - DAC8820EVM Digital to Analog Converters (DACs) Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV-GNSS-GM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-042-BLE-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers